Panasonic Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers ERJ-8GEYJ511V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 375mA (Switch) 8-WFDFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 375mA (Switch) 8-WFDFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 375mA (Switch) 8-WFDFN Exposed Pad Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 4-UDFN Exposed Pad, 4-TMLF
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 375mA (Switch) 8-WFDFN Exposed Pad
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Res, Thick Film, 510R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.25W, 1206; Resistance Panasonic
65T8948
Res, Thick Film, 510R, 5%, 0.25W, 1206; Resistance Panasonic 65T8948
RES, THICK FILM, 510R, 5%, 0.25W, 1206; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.25W, 1206; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7811
Res, Thick Film, 510R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7811
RES, THICK FILM, 510R, 5%, 0.25W, 1206, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.25W, 1206, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 65T8948 97W7811
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Res, Thick Film, 510R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 510R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Wirewound Thick Film (Chip) Thick Film (Chip)
Resistance Range 5 ohms 510 ohms 510 ohms
Tolerance 20 +/- % 5 +/- % 5 +/- %
Power Rating 30 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details