RES SMD 47K OHM 5% 1/4W 1206
RES, THICK FILM, 47K, 5%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 47K, 5%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 47K OHM 5% 1/4W 1206
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-8GEYJ473V | 97W7808 | 65T8945 | ERJ-8GEYJ473V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 47K, 5%, 0.25W, 1206, Reel; Resistance Panasonic | Res, Thick Film, 47K, 5%, 0.25W, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |