Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ472V

Description
Win Source Part Number: 1237220-ERJ-8GEYJ472 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P4.7KETRR,M16950-S,E RJ-8GCYJ472V,P4.7KEC TR,200615EHC,P4.7KTR ,P4.7KETR,ERJ8GEYJ47 2S,ERJ8GEYJ472V,ERJ- 8GEYJ472,ERJ8GEYJ472 ,P4.7KEDKRR,P4.7KECT ,ERJ8GCYJ472V,ERJ-8G EYJ472S,P4.7KEDKR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1237220-ERJ-8GEYJ472 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P4.7KETRR,M16950-S,E RJ-8GCYJ472V,P4.7KEC TR,200615EHC,P4.7KTR ,P4.7KETR,ERJ8GEYJ47 2S,ERJ8GEYJ472V,ERJ- 8GEYJ472,ERJ8GEYJ472 ,P4.7KEDKRR,P4.7KECT ,ERJ8GCYJ472V,ERJ-8G EYJ472S,P4.7KEDKR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237220-ERJ-8GEYJ472V
Resistors - Chip Resistor - Surface Mount 1237220-ERJ-8GEYJ472V
Win Source Part Number: 1237220-ERJ-8GEYJ472 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P4.7KETRR,M16950-S,E RJ-8GCYJ472V,P4.7KEC TR,200615EHC,P4.7KTR ,P4.7KETR,ERJ8GEYJ47 2S,ERJ8GEYJ472V,ERJ- 8GEYJ472,ERJ8GEYJ472 ,P4.7KEDKRR,P4.7KECT ,ERJ8GCYJ472V,ERJ-8G EYJ472S,P4.7KEDKR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs

Win Source Part Number: 1237220-ERJ-8GEYJ472V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P4.7KETRR,M16950-S,ERJ-8GCYJ472V,P4.7KECTR,200615EHC,P4.7KTR,P4.7KETR,ERJ8GEYJ472S,ERJ8GEYJ472V,ERJ-8GEYJ472,ERJ8GEYJ472,P4.7KEDKRR,P4.7KECT,ERJ8GCYJ472V,ERJ-8GEYJ472S,P4.7KEDKR
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8GEYJ472V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ472V
SMD 4W 200V Resistor 52-ERJ-8GEYJ472V
4.7kR 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ472V can be used for catalog matching and distributor lookup.

4.7kR 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ472V can be used for catalog matching and distributor lookup.

Supplier's Site
RES SMD 4.7K OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ472V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7K OHM 5% 1/4W 1206
590-ERJ-8GEYJ472V
RES SMD 4.7K OHM 5% 1/4W 1206 590-ERJ-8GEYJ472V
RES SMD 4.7K OHM 5% 1/4W 1206

RES SMD 4.7K OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Panasonic - 65T8944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Panasonic
65T8944
Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Panasonic 65T8944
RES, THICK FILM, 4K7, 5%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8GEYJ472V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ472V
Chip Resistor - Surface Mount ERJ-8GEYJ472V
RES SMD 4.7K OHM 5% 1/4W 1206

RES SMD 4.7K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1237220-ERJ-8GEYJ472V 52-ERJ-8GEYJ472V 590-ERJ-8GEYJ472V 65T8944 ERJ-8GEYJ472V
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor RES SMD 4.7K OHM 5% 1/4W 1206 Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers