Panasonic Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ470V

Description
RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic
65T8942
Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic 65T8942
RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.25W, 1206; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7805
Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7805
RES, THICK FILM, 47R, 5%, 0.25W, 1206, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.25W, 1206, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8942 97W7805
Product Name Res, Thick Film, 47R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 47R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers