Panasonic RES SMD 3.9M OHM 5% 1/4W 1206 ERJ-8GEYJ395V

Description
RES SMD 3.9M OHM 5% 1/4W 1206
Description
RES SMD 3.9M OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.9M OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ395V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9M OHM 5% 1/4W 1206
590-ERJ-8GEYJ395V
RES SMD 3.9M OHM 5% 1/4W 1206 590-ERJ-8GEYJ395V
RES SMD 3.9M OHM 5% 1/4W 1206

RES SMD 3.9M OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-8GEYJ395V
Product Name RES SMD 3.9M OHM 5% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers