Panasonic Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ393V

Description
RES, THICK FILM, 39K, 5%, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 39K, 5%, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Panasonic - 53W5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Panasonic
53W5016
Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Panasonic 53W5016
RES, THICK FILM, 39K, 5%, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1056
Res, Thick Film, 39K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1056
RES, THICK FILM, 39K, 5%, 0.25W, 1206, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.25W, 1206, REEL; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W5016 52W1056
Product Name Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 39K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 39000 ohms 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details