Panasonic RES SMD 360K OHM 5% 1/4W 1206 ERJ-8GEYJ364V

Description
RES SMD 360K OHM 5% 1/4W 1206
Description
RES SMD 360K OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 360K OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ364V - Utmel Electronic Limited
Hong Kong, China
RES SMD 360K OHM 5% 1/4W 1206
590-ERJ-8GEYJ364V
RES SMD 360K OHM 5% 1/4W 1206 590-ERJ-8GEYJ364V
RES SMD 360K OHM 5% 1/4W 1206

RES SMD 360K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-8GEYJ364V
Product Name RES SMD 360K OHM 5% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 360000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details