Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ362V

Description
Win Source Part Number: 987749-ERJ-8GEYJ362V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.6 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.6KECT,P3.6KECT-ND R,P3.6KEDKR,P3.6KTR, ERJ-8GCYJ362V,ERJ8GE YJ362S,ERJ8GEYJ362V, P3.6KEDKR-NDR,ERJ-8G EYJ362,ERJ8GEYJ362,Q 2500856H,P3.6KETR,P3 .6KETR-NDR,ERJ-8GEYJ 362S,ERJ8GCYJ362V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 987749-ERJ-8GEYJ362V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.6 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.6KECT,P3.6KECT-ND R,P3.6KEDKR,P3.6KTR, ERJ-8GCYJ362V,ERJ8GE YJ362S,ERJ8GEYJ362V, P3.6KEDKR-NDR,ERJ-8G EYJ362,ERJ8GEYJ362,Q 2500856H,P3.6KETR,P3 .6KETR-NDR,ERJ-8GEYJ 362S,ERJ8GCYJ362V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
987749-ERJ-8GEYJ362V
Resistors - Chip Resistor - Surface Mount 987749-ERJ-8GEYJ362V
Win Source Part Number: 987749-ERJ-8GEYJ362V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.6 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.6KECT,P3.6KECT-ND R,P3.6KEDKR,P3.6KTR, ERJ-8GCYJ362V,ERJ8GE YJ362S,ERJ8GEYJ362V, P3.6KEDKR-NDR,ERJ-8G EYJ362,ERJ8GEYJ362,Q 2500856H,P3.6KETR,P3 .6KETR-NDR,ERJ-8GEYJ 362S,ERJ8GCYJ362V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs

Win Source Part Number: 987749-ERJ-8GEYJ362V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.6 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P3.6KECT,P3.6KECT-NDR,P3.6KEDKR,P3.6KTR,ERJ-8GCYJ362V,ERJ8GEYJ362S,ERJ8GEYJ362V,P3.6KEDKR-NDR,ERJ-8GEYJ362,ERJ8GEYJ362,Q2500856H,P3.6KETR,P3.6KETR-NDR,ERJ-8GEYJ362S,ERJ8GCYJ362V
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8GEYJ362V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ362V
SMD 4W 200V Resistor 52-ERJ-8GEYJ362V
3.6kR 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ362V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ362V can be used for catalog matching and distributor lookup.

3.6kR 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ362V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ362V can be used for catalog matching and distributor lookup.

Supplier's Site
RES SMD 3.6K OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ362V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.6K OHM 5% 1/4W 1206
590-ERJ-8GEYJ362V
RES SMD 3.6K OHM 5% 1/4W 1206 590-ERJ-8GEYJ362V
RES SMD 3.6K OHM 5% 1/4W 1206

RES SMD 3.6K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 987749-ERJ-8GEYJ362V 52-ERJ-8GEYJ362V 590-ERJ-8GEYJ362V
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor RES SMD 3.6K OHM 5% 1/4W 1206
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 3600 ohms 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details