Panasonic Res, Thick Film, 360R, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ361V.

Description
RES, THICK FILM, 360R, 5%, 0.25W, 1206, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 360R, 5%, 0.25W, 1206, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 360R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 25AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
25AC9398
Res, Thick Film, 360R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 25AC9398
RES, THICK FILM, 360R, 5%, 0.25W, 1206, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360R, 5%, 0.25W, 1206, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9398
Product Name Res, Thick Film, 360R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers