Panasonic Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ333V

Description
RES, THICK FILM, 33K, 5%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33K, 5%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7799
Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7799
RES, THICK FILM, 33K, 5%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7799
Product Name Res, Thick Film, 33K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details