Panasonic Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ330V

Description
RES, THICK FILM, 33R, 5%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33R, 5%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7796
Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7796
RES, THICK FILM, 33R, 5%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.25W, 1206, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic
65T8930
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic 65T8930
RES, THICK FILM, 33R, 5%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7796 65T8930
Product Name Res, Thick Film, 33R, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers