Panasonic Resistor, Thick Film, 1206, 30Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic ERJ-8GEYJ303V

Description
RESISTOR, THICK FILM, 1206, 30KOHM, 5%, 250mW, FULL REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1206, 30KOHM, 5%, 250mW, FULL REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1206, 30Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic - 52W1048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1206, 30Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic
52W1048
Resistor, Thick Film, 1206, 30Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic 52W1048
RESISTOR, THICK FILM, 1206, 30KOHM, 5%, 250mW, FULL REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1206, 30KOHM, 5%, 250mW, FULL REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K, 5%, 0.25W, 1206; Resistance Panasonic - 53W5015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.25W, 1206; Resistance Panasonic
53W5015
Res, Thick Film, 30K, 5%, 0.25W, 1206; Resistance Panasonic 53W5015
RES, THICK FILM, 30K, 5%, 0.25W, 1206; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.25W, 1206; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W1048 53W5015
Product Name Resistor, Thick Film, 1206, 30Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic Res, Thick Film, 30K, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 30000 ohms 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details