Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ302V

Description
Win Source Part Number: 1066223-ERJ-8GEYJ302 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCMR12X302 JTL; RK73B2BTTD302J; CRCW12063K00JNEA; RK73B2BTTD272J; RK73B2BTTD332J; CRCW12062K70JNEA; CRCW12063K30JNEAERJ- 8GEYJ302V.; ERJ8GEYJ302V; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-8GCYJ302V,ERJ8GE YJ302S,ERJ-8GEYJ302S ,ERJ8GEYJ302V,P3.0KE DKR,200615DAC,P3.0KE CT,P3.0KECT-NDR,ERJ- 8GEYJ302,P3.0KEDKR-N DR,P3.0KETR-NDR,P3.0 KTR,ERJ8GCYJ302V,ERJ 8GEYJ302,P3.0KETR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1066223-ERJ-8GEYJ302 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCMR12X302 JTL; RK73B2BTTD302J; CRCW12063K00JNEA; RK73B2BTTD272J; RK73B2BTTD332J; CRCW12062K70JNEA; CRCW12063K30JNEAERJ- 8GEYJ302V.; ERJ8GEYJ302V; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-8GCYJ302V,ERJ8GE YJ302S,ERJ-8GEYJ302S ,ERJ8GEYJ302V,P3.0KE DKR,200615DAC,P3.0KE CT,P3.0KECT-NDR,ERJ- 8GEYJ302,P3.0KEDKR-N DR,P3.0KETR-NDR,P3.0 KTR,ERJ8GCYJ302V,ERJ 8GEYJ302,P3.0KETR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066223-ERJ-8GEYJ302V
Resistors - Chip Resistor - Surface Mount 1066223-ERJ-8GEYJ302V
Win Source Part Number: 1066223-ERJ-8GEYJ302 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCMR12X302 JTL; RK73B2BTTD302J; CRCW12063K00JNEA; RK73B2BTTD272J; RK73B2BTTD332J; CRCW12062K70JNEA; CRCW12063K30JNEAERJ- 8GEYJ302V.; ERJ8GEYJ302V; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-8GCYJ302V,ERJ8GE YJ302S,ERJ-8GEYJ302S ,ERJ8GEYJ302V,P3.0KE DKR,200615DAC,P3.0KE CT,P3.0KECT-NDR,ERJ- 8GEYJ302,P3.0KEDKR-N DR,P3.0KETR-NDR,P3.0 KTR,ERJ8GCYJ302V,ERJ 8GEYJ302,P3.0KETR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs

Win Source Part Number: 1066223-ERJ-8GEYJ302V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MCMR12X302 JTL; RK73B2BTTD302J; CRCW12063K00JNEA; RK73B2BTTD272J; RK73B2BTTD332J; CRCW12062K70JNEA; CRCW12063K30JNEAERJ-8GEYJ302V.; ERJ8GEYJ302V;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ-8GCYJ302V,ERJ8GEYJ302S,ERJ-8GEYJ302S,ERJ8GEYJ302V,P3.0KEDKR,200615DAC,P3.0KECT,P3.0KECT-NDR,ERJ-8GEYJ302,P3.0KEDKR-NDR,P3.0KETR-NDR,P3.0KTR,ERJ8GCYJ302V,ERJ8GEYJ302,P3.0KETR
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs

Buy Now Datasheet
Automotive SMD 250mW 200V Resistor - 52-ERJ-8GEYJ302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 250mW 200V Resistor
52-ERJ-8GEYJ302V
Automotive SMD 250mW 200V Resistor 52-ERJ-8GEYJ302V
1206 Thick Film Resistor 3kR 5% 250mW 200V SMD AEC-Q200 Product overview: ERJ-8GEYJ302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ302V can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor 3kR 5% 250mW 200V SMD AEC-Q200 Product overview: ERJ-8GEYJ302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ302V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 3K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7795
Res, Thick Film, 3K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7795
RES, THICK FILM, 3K, 5%, 0.25W, 1206, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.25W, 1206, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1066223-ERJ-8GEYJ302V 52-ERJ-8GEYJ302V 97W7795
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 250mW 200V Resistor Res, Thick Film, 3K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers