Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ301V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326568-ERJ-8GEYJ301 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P300EDKR,P300EDKR-ND R,ERJ-8GCYJ301V,P300 ECT,ERJ8GEYJ301S,ERJ -8GEYJ301S,P300TR,P3 00ETR-NDR,ERJ8GEYJ30 1V,P300ETR,ERJ-8GEYJ 301,P300ECT-NDR,ERJ8 GCYJ301V,ERJ8GEYJ301 Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326568-ERJ-8GEYJ301 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P300EDKR,P300EDKR-ND R,ERJ-8GCYJ301V,P300 ECT,ERJ8GEYJ301S,ERJ -8GEYJ301S,P300TR,P3 00ETR-NDR,ERJ8GEYJ30 1V,P300ETR,ERJ-8GEYJ 301,P300ECT-NDR,ERJ8 GCYJ301V,ERJ8GEYJ301 Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326568-ERJ-8GEYJ301V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326568-ERJ-8GEYJ301V
Resistors - Chip Resistor - Surface Mount 1326568-ERJ-8GEYJ301V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326568-ERJ-8GEYJ301 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 300 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P300EDKR,P300EDKR-ND R,ERJ-8GCYJ301V,P300 ECT,ERJ8GEYJ301S,ERJ -8GEYJ301S,P300TR,P3 00ETR-NDR,ERJ8GEYJ30 1V,P300ETR,ERJ-8GEYJ 301,P300ECT-NDR,ERJ8 GCYJ301V,ERJ8GEYJ301 Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326568-ERJ-8GEYJ301V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 300 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P300EDKR,P300EDKR-NDR,ERJ-8GCYJ301V,P300ECT,ERJ8GEYJ301S,ERJ-8GEYJ301S,P300TR,P300ETR-NDR,ERJ8GEYJ301V,P300ETR,ERJ-8GEYJ301,P300ECT-NDR,ERJ8GCYJ301V,ERJ8GEYJ301
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 300 Ohm 4W Resistor - 52-ERJ-8GEYJ301V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 300 Ohm 4W Resistor
52-ERJ-8GEYJ301V
Automotive SMD 300 Ohm 4W Resistor 52-ERJ-8GEYJ301V
SMD Resistor 300 Ohm 5% 1/4W 1206 AEC-Q200 Product overview: ERJ-8GEYJ301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 300 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ301V can be used for catalog matching and distributor lookup.

SMD Resistor 300 Ohm 5% 1/4W 1206 AEC-Q200 Product overview: ERJ-8GEYJ301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 300 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ301V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1326568-ERJ-8GEYJ301V 52-ERJ-8GEYJ301V
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 300 Ohm 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details