Panasonic Res, Thick Film, 270K, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ274V

Description
RES, THICK FILM, 270K, 5%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 270K, 5%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270K, 5%, 0.25W, 1206; Resistance Panasonic - 53W5014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 5%, 0.25W, 1206; Resistance Panasonic
53W5014
Res, Thick Film, 270K, 5%, 0.25W, 1206; Resistance Panasonic 53W5014
RES, THICK FILM, 270K, 5%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 270K, 5%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1206, 270Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic - 52W1042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1206, 270Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic
52W1042
Resistor, Thick Film, 1206, 270Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic 52W1042
RESISTOR, THICK FILM, 1206, 270KOHM, 5%, 250mW, FULL REEL; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1206, 270KOHM, 5%, 250mW, FULL REEL; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W5014 52W1042
Product Name Res, Thick Film, 270K, 5%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 1206, 270Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details