Panasonic Res, Thick Film, 2K7, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ272V

Description
RES, THICK FILM, 2K7, 5%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K7, 5%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K7, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7793
Res, Thick Film, 2K7, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7793
RES, THICK FILM, 2K7, 5%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 0.25W, 1206; Resistance Panasonic - 65T8925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.25W, 1206; Resistance Panasonic
65T8925
Res, Thick Film, 2K7, 5%, 0.25W, 1206; Resistance Panasonic 65T8925
RES, THICK FILM, 2K7, 5%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7793 65T8925
Product Name Res, Thick Film, 2K7, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 2K7, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2700 ohms 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details