Panasonic Chip Resistor - Surface Mount ERJ-8GEYJ241V

Description
RES SMD 240 OHM 5% 1/4W 1206
Datasheet
Description
RES SMD 240 OHM 5% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8GEYJ241V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ241V
Chip Resistor - Surface Mount ERJ-8GEYJ241V
RES SMD 240 OHM 5% 1/4W 1206

RES SMD 240 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 240R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.25W, 1206; Resistance Panasonic
65T8922
Res, Thick Film, 240R, 5%, 0.25W, 1206; Resistance Panasonic 65T8922
RES, THICK FILM, 240R, 5%, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.25W, 1206; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7791
Res, Thick Film, 240R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7791
RES, THICK FILM, 240R, 5%, 0.25W, 1206, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.25W, 1206, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8GEYJ241V 65T8922 97W7791
Product Name Chip Resistor - Surface Mount Res, Thick Film, 240R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 240R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details