Panasonic Res, Thick Film, 220R, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ221V

Description
RES, THICK FILM, 220R, 5%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220R, 5%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7787
Res, Thick Film, 220R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7787
RES, THICK FILM, 220R, 5%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic
65T8918
Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic 65T8918
RES, THICK FILM, 220R, 5%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7787 65T8918
Product Name Res, Thick Film, 220R, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 220R, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details