Panasonic Automotive SMD 22 Ohm 4W Resistor ERJ-8GEYJ220V

Description
22 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERJ-8GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ220V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERJ-8GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ220V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 22 Ohm 4W Resistor - 52-ERJ-8GEYJ220V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 22 Ohm 4W Resistor
52-ERJ-8GEYJ220V
Automotive SMD 22 Ohm 4W Resistor 52-ERJ-8GEYJ220V
22 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERJ-8GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ220V can be used for catalog matching and distributor lookup.

22 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 AEC-Q200 Product overview: ERJ-8GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ220V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958363-ERJ-8GEYJ220V
Resistors - Chip Resistor - Surface Mount 958363-ERJ-8GEYJ220V
Win Source Part Number: 958363-ERJ-8GEYJ220V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RK73B2BTTD220J; CRCW120622R0JNEA; CRCW120622R0JNEB; RCG120622R0JNEA; RK73B2BTTD200J; RK73B2BTTD240JERJ-8G EYJ220V.; ERJ8GEYJ220V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-8GEYJ220S,ERJ-8G CYJ220V,P22ETR-NDR,E RJ8GEYJ220S,P22ETR,E RJ8GEYJ220V,P22TR,ER J-8GEYJ220,ERJ8GEYJ2 20,P22EDKR,P22ECT-ND R,ERJ8GCYJ220V,P22EC T,P22EDKR-NDR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs

Win Source Part Number: 958363-ERJ-8GEYJ220V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RK73B2BTTD220J; CRCW120622R0JNEA; CRCW120622R0JNEB; RCG120622R0JNEA; RK73B2BTTD200J; RK73B2BTTD240JERJ-8GEYJ220V.; ERJ8GEYJ220V;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ-8GEYJ220S,ERJ-8GCYJ220V,P22ETR-NDR,ERJ8GEYJ220S,P22ETR,ERJ8GEYJ220V,P22TR,ERJ-8GEYJ220,ERJ8GEYJ220,P22EDKR,P22ECT-NDR,ERJ8GCYJ220V,P22ECT,P22EDKR-NDR
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-8GEYJ220V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ220V
Chip Resistor - Surface Mount ERJ-8GEYJ220V
RES SMD 22 OHM 5% 1/4W 1206

RES SMD 22 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Panasonic
65T8917
Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Panasonic 65T8917
RES, THICK FILM, 22R, 5%, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7786
Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7786
RES, THICK FILM, 22R, 5%, 0.25W, 1206, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.25W, 1206, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 22 OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ220V - Utmel Electronic Limited
Hong Kong, China
RES SMD 22 OHM 5% 1/4W 1206
590-ERJ-8GEYJ220V
RES SMD 22 OHM 5% 1/4W 1206 590-ERJ-8GEYJ220V
RES SMD 22 OHM 5% 1/4W 1206

RES SMD 22 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ220V 958363-ERJ-8GEYJ220V ERJ-8GEYJ220V 65T8917 97W7786 590-ERJ-8GEYJ220V
Product Name Automotive SMD 22 Ohm 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Panasonic RES SMD 22 OHM 5% 1/4W 1206
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details