Panasonic Res, Thick Film, 2M, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ205V

Description
RES, THICK FILM, 2M, 5%, 0.25W, 1206, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 2M, 5%, 0.25W, 1206, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1034
Res, Thick Film, 2M, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1034
RES, THICK FILM, 2M, 5%, 0.25W, 1206, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.25W, 1206, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Panasonic - 53W5011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Panasonic
53W5011
Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Panasonic 53W5011
RES, THICK FILM, 2M, 5%, 0.25W, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.25W, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-8GEYJ205V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8GEYJ205V
Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ205V
RES SMD 2M OHM 5% 1/4W 1206

RES SMD 2M OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52W1034 53W5011 ERJ-8GEYJ205V
Product Name Res, Thick Film, 2M, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 2M, 5%, 0.25W, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details