Panasonic Res, Thick Film, 1R, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ1R0V

Description
RES, THICK FILM, 1R, 5%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R, 5%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.25W, 1206; Resistance Panasonic
65T8891
Res, Thick Film, 1R, 5%, 0.25W, 1206; Resistance Panasonic 65T8891
RES, THICK FILM, 1R, 5%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.25W, 1206; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7762
Res, Thick Film, 1R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7762
RES, THICK FILM, 1R, 5%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.25W, 1206, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T8891
Product Name Res, Thick Film, 1R, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details