Panasonic SMD 4W 200V Resistor ERJ-8GEYJ183V

Description
18kR 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ183V can be used for catalog matching and distributor lookup.
Request a Quote
Description
18kR 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ183V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 97W7778, features a resistance value of 18 kΩ with a tolerance of ±5%. It has a power rating of 0.25 W and is packaged in a 1206 case size, making it suitable for various applications. This resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is compliant with RoHS standards and meets the IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C reference standards. The product is also AEC-Q200 compliant, ensuring its suitability for automotive applications. The resistor is available in tape packaging, facilitating automated placement in manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 97W7778, features a resistance value of 18 kΩ with a tolerance of ±5%. It has a power rating of 0.25 W and is packaged in a 1206 case size, making it suitable for various applications. This resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is compliant with RoHS standards and meets the IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C reference standards. The product is also AEC-Q200 compliant, ensuring its suitability for automotive applications. The resistor is available in tape packaging, facilitating automated placement in manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-ERJ-8GEYJ183V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ183V
SMD 4W 200V Resistor 52-ERJ-8GEYJ183V
18kR 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ183V can be used for catalog matching and distributor lookup.

18kR 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ183V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ183V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 18K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7778
Res, Thick Film, 18K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7778
RES, THICK FILM, 18K, 5%, 0.25W, 1206, REEL; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.25W, 1206, REEL; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Panasonic - 65T8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Panasonic
65T8909
Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Panasonic 65T8909
RES, THICK FILM, 18K, 5%, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ183V 97W7778 65T8909
Product Name SMD 4W 200V Resistor Res, Thick Film, 18K, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Panasonic
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers