Panasonic Res, Thick Film, 180R, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ181V

Description
RES, THICK FILM, 180R, 5%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180R, 5%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7776
Res, Thick Film, 180R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7776
RES, THICK FILM, 180R, 5%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.25W, 1206; Resistance Panasonic
65T8907
Res, Thick Film, 180R, 5%, 0.25W, 1206; Resistance Panasonic 65T8907
RES, THICK FILM, 180R, 5%, 0.25W, 1206; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.25W, 1206; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7776 65T8907
Product Name Res, Thick Film, 180R, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 180R, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details