Panasonic RES SMD 18 OHM 5% 1/4W 1206 ERJ-8GEYJ180V

Description
RES SMD 18 OHM 5% 1/4W 1206
Description
RES SMD 18 OHM 5% 1/4W 1206
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor, part number 53W5010, features a resistance value of 18 ohms with a tolerance of ±5%. It has a power rating of 0.25 watts and is housed in a 1206 case size. This resistor is designed for general-purpose applications and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes, making it compatible with automated placement machines. The resistor is also AEC-Q200 compliant, ensuring high reliability for automotive applications. The maximum voltage rating is 200V, and it operates effectively within a temperature range of -55°C to +155°C.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film resistor, part number 53W5010, features a resistance value of 18 ohms with a tolerance of ±5%. It has a power rating of 0.25 watts and is housed in a 1206 case size. This resistor is designed for general-purpose applications and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes, making it compatible with automated placement machines. The resistor is also AEC-Q200 compliant, ensuring high reliability for automotive applications. The maximum voltage rating is 200V, and it operates effectively within a temperature range of -55°C to +155°C.

Suppliers

Company
Product
Description
Supplier Links
RES SMD 18 OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ180V - Utmel Electronic Limited
Hong Kong, China
RES SMD 18 OHM 5% 1/4W 1206
590-ERJ-8GEYJ180V
RES SMD 18 OHM 5% 1/4W 1206 590-ERJ-8GEYJ180V
RES SMD 18 OHM 5% 1/4W 1206

RES SMD 18 OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 18R, 5%, 0.25W, 1206; Resistance Panasonic - 53W5010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 0.25W, 1206; Resistance Panasonic
53W5010
Res, Thick Film, 18R, 5%, 0.25W, 1206; Resistance Panasonic 53W5010
RES, THICK FILM, 18R, 5%, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1029
Res, Thick Film, 18R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1029
RES, THICK FILM, 18R, 5%, 0.25W, 1206, REEL; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 0.25W, 1206, REEL; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8GEYJ180V 53W5010 52W1029
Product Name RES SMD 18 OHM 5% 1/4W 1206 Res, Thick Film, 18R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 18R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details