Panasonic Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ154V

Description
RES, THICK FILM, 150K, 5%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150K, 5%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Panasonic - 65T8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Panasonic
65T8905
Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Panasonic 65T8905
RES, THICK FILM, 150K, 5%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7775
Res, Thick Film, 150K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7775
RES, THICK FILM, 150K, 5%, 0.25W, 1206, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.25W, 1206, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8905 97W7775
Product Name Res, Thick Film, 150K, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 150K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 150000 ohms 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers