1206 SMD Resistor 15kR 5% 250mW 200V Thick Film AEC-Q200 Product overview: ERJ-8GEYJ153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ153V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 845216-ERJ-8GEYJ153V
Series: ERJ-8G
Features: 15 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P15KECT, ERJ-8GEYJ153S, ERJ-8GCYJ153V, ERJ8GEYJ153S, P15KECT-NDR, ERJ-8GEYJ153, ERJ8GEYJ153, ERJ8GEYJ153V, P15KETR, P15KEDKR-NDR, P15KTR, ERJ8GCYJ153V, P15KETR-NDR, P15KEDKR
RES, THICK FILM, 15K, 5%, 0.25W, 1206; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 15K, 5%, 0.25W, 1206, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-8GEYJ153V | 845216-ERJ-8GEYJ153V | 65T8904 | 97W7774 |
| Product Name | Automotive SMD 250mW 200V Resistor | Chip Resistor - Surface Mount - ERJ-8GEYJ153V | Res, Thick Film, 15K, 5%, 0.25W, 1206; Resistance Panasonic | Res, Thick Film, 15K, 5%, 0.25W, 1206, Reel; Resistance Panasonic |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 200 volts | 200 volts | ||
| Operating AC Voltage | 200 volts | 200 volts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |