Panasonic Res, Thick Film, 1K5, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ152V

Description
RES, THICK FILM, 1K5, 5%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 5%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7773
Res, Thick Film, 1K5, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7773
RES, THICK FILM, 1K5, 5%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.25W, 1206, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K5, 5%, 0.25W, 1206; Resistance Panasonic - 65T8903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.25W, 1206; Resistance Panasonic
65T8903
Res, Thick Film, 1K5, 5%, 0.25W, 1206; Resistance Panasonic 65T8903
RES, THICK FILM, 1K5, 5%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8GEYJ152V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ152V
Chip Resistor - Surface Mount ERJ-8GEYJ152V
RES SMD 1.5K OHM 5% 1/4W 1206

RES SMD 1.5K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 97W7773 65T8903 ERJ-8GEYJ152V
Product Name Res, Thick Film, 1K5, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 1K5, 5%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details