Panasonic SMD 150 Ohm 4W 200V Resistor ERJ-8GEYJ151V

Description
150 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ151V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ151V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150 Ohm 4W 200V Resistor - 52-ERJ-8GEYJ151V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm 4W 200V Resistor
52-ERJ-8GEYJ151V
SMD 150 Ohm 4W 200V Resistor 52-ERJ-8GEYJ151V
150 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ151V can be used for catalog matching and distributor lookup.

150 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ151V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1119963-ERJ-8GEYJ151V
Resistors - Chip Resistor - Surface Mount 1119963-ERJ-8GEYJ151V
Win Source Part Number: 1119963-ERJ-8GEYJ151 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ-8GEYJ151V.; ERJ8GEYJ151V; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-8GEYJ151S,ERJ8GC YJ151V,P150EDKR,P150 ECT-NDR,P150ECT,ERJ- 8GCYJ151V,ERJ8GEYJ15 1S,P150EDKR-NDR,ERJ8 GEYJ151V,P150TR,P150 ETR,ERJ8GEYJ151,P150 TR-ND,P150ETR-NDR,ER J-8GEYJ151 Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs

Win Source Part Number: 1119963-ERJ-8GEYJ151V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ-8GEYJ151V.; ERJ8GEYJ151V;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ-8GEYJ151S,ERJ8GCYJ151V,P150EDKR,P150ECT-NDR,P150ECT,ERJ-8GCYJ151V,ERJ8GEYJ151S,P150EDKR-NDR,ERJ8GEYJ151V,P150TR,P150ETR,ERJ8GEYJ151,P150TR-ND,P150ETR-NDR,ERJ-8GEYJ151
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs

Buy Now Datasheet
Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Panasonic
65T8902
Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Panasonic 65T8902
RES, THICK FILM, 150R, 5%, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7772
Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7772
RES, THICK FILM, 150R, 5%, 0.25W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.25W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ151V 1119963-ERJ-8GEYJ151V 65T8902 97W7772
Product Name SMD 150 Ohm 4W 200V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 150R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 150R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details