Panasonic SMD 15 Ohm 4W 200V Resistor ERJ-8GEYJ150V

Description
15 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ150V can be used for catalog matching and distributor lookup.
Request a Quote
Description
15 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ150V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 15 Ohm 4W 200V Resistor - 52-ERJ-8GEYJ150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 4W 200V Resistor
52-ERJ-8GEYJ150V
SMD 15 Ohm 4W 200V Resistor 52-ERJ-8GEYJ150V
15 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ150V can be used for catalog matching and distributor lookup.

15 Ohm 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ150V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 15R, 5%, 0.25W, 1206; Resistance Panasonic - 53W5009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.25W, 1206; Resistance Panasonic
53W5009
Res, Thick Film, 15R, 5%, 0.25W, 1206; Resistance Panasonic 53W5009
RES, THICK FILM, 15R, 5%, 0.25W, 1206; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.25W, 1206; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1022
Res, Thick Film, 15R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1022
RES, THICK FILM, 15R, 5%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.25W, 1206, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ150V 53W5009 52W1022
Product Name SMD 15 Ohm 4W 200V Resistor Res, Thick Film, 15R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 15R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details