Panasonic RES SMD 1.3K OHM 5% 1/4W 1206 ERJ-8GEYJ132V

Description
RES SMD 1.3K OHM 5% 1/4W 1206
Datasheet
Description
RES SMD 1.3K OHM 5% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.3K OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ132V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.3K OHM 5% 1/4W 1206
590-ERJ-8GEYJ132V
RES SMD 1.3K OHM 5% 1/4W 1206 590-ERJ-8GEYJ132V
RES SMD 1.3K OHM 5% 1/4W 1206

RES SMD 1.3K OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 1K3, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7771
Res, Thick Film, 1K3, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7771
RES, THICK FILM, 1K3, 5%, 0.25W, 1206, REEL; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 5%, 0.25W, 1206, REEL; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-8GEYJ132V 97W7771
Product Name RES SMD 1.3K OHM 5% 1/4W 1206 Res, Thick Film, 1K3, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details