Panasonic Res, Thick Film, 130R, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ131V

Description
RES, THICK FILM, 130R, 5%, 0.25W, 1206; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 130R, 5%, 0.25W, 1206; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 130R, 5%, 0.25W, 1206; Resistance Panasonic - 53W5008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.25W, 1206; Resistance Panasonic
53W5008
Res, Thick Film, 130R, 5%, 0.25W, 1206; Resistance Panasonic 53W5008
RES, THICK FILM, 130R, 5%, 0.25W, 1206; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.25W, 1206; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1206, 130 Ohm, 5%, 250Mw, Full Reel; Resistance Panasonic - 52W1018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1206, 130 Ohm, 5%, 250Mw, Full Reel; Resistance Panasonic
52W1018
Resistor, Thick Film, 1206, 130 Ohm, 5%, 250Mw, Full Reel; Resistance Panasonic 52W1018
RESISTOR, THICK FILM, 1206, 130 OHM, 5%, 250mW, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1206, 130 OHM, 5%, 250mW, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W5008 52W1018
Product Name Res, Thick Film, 130R, 5%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 1206, 130 Ohm, 5%, 250Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers