Panasonic SMD 4W 200V Resistor ERJ-8GEYJ124V

Description
120kR 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ124V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ124V can be used for catalog matching and distributor lookup.
Request a Quote
Description
120kR 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ124V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ124V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-ERJ-8GEYJ124V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ124V
SMD 4W 200V Resistor 52-ERJ-8GEYJ124V
120kR 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ124V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ124V can be used for catalog matching and distributor lookup.

120kR 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ124V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ124V can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor, Thick Film, 1206, 120Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic - 52W1015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1206, 120Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic
52W1015
Resistor, Thick Film, 1206, 120Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic 52W1015
RESISTOR, THICK FILM, 1206, 120KOHM, 5%, 250mW, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1206, 120KOHM, 5%, 250mW, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120K, 5%, 0.25W, 1206; Resistance Panasonic - 53W5007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 5%, 0.25W, 1206; Resistance Panasonic
53W5007
Res, Thick Film, 120K, 5%, 0.25W, 1206; Resistance Panasonic 53W5007
RES, THICK FILM, 120K, 5%, 0.25W, 1206; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 120K, 5%, 0.25W, 1206; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ124V 52W1015 53W5007
Product Name SMD 4W 200V Resistor Resistor, Thick Film, 1206, 120Kohm, 5%, 250Mw, Full Reel; Resistance Panasonic Res, Thick Film, 120K, 5%, 0.25W, 1206; Resistance Panasonic
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details