Panasonic SMD 250mW 200V Resistor ERJ-8GEYJ122V

Description
1206 Thick Film Resistor, 1.2kR 5%, 250mW, 200V, SMD Product overview: ERJ-8GEYJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ122V can be used for catalog matching and distributor lookup.
Request a Quote
Description
1206 Thick Film Resistor, 1.2kR 5%, 250mW, 200V, SMD Product overview: ERJ-8GEYJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ122V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 250mW 200V Resistor - 52-ERJ-8GEYJ122V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-ERJ-8GEYJ122V
SMD 250mW 200V Resistor 52-ERJ-8GEYJ122V
1206 Thick Film Resistor, 1.2kR 5%, 250mW, 200V, SMD Product overview: ERJ-8GEYJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ122V can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 1.2kR 5%, 250mW, 200V, SMD Product overview: ERJ-8GEYJ122V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ122V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 1K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1013
Res, Thick Film, 1K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1013
RES, THICK FILM, 1K2, 5%, 0.25W, 1206, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.25W, 1206, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K2, 5%, 0.25W, 1206; Resistance Panasonic - 53W5005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.25W, 1206; Resistance Panasonic
53W5005
Res, Thick Film, 1K2, 5%, 0.25W, 1206; Resistance Panasonic 53W5005
RES, THICK FILM, 1K2, 5%, 0.25W, 1206; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.25W, 1206; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ122V 52W1013 53W5005
Product Name SMD 250mW 200V Resistor Res, Thick Film, 1K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 1K2, 5%, 0.25W, 1206; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details