Panasonic Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ106V

Description
RES, THICK FILM, 10M, 5%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10M, 5%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7769
Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7769
RES, THICK FILM, 10M, 5%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 5%, 0.25W, 1206; Resistance Panasonic - 65T8898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.25W, 1206; Resistance Panasonic
65T8898
Res, Thick Film, 10M, 5%, 0.25W, 1206; Resistance Panasonic 65T8898
RES, THICK FILM, 10M, 5%, 0.25W, 1206; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.25W, 1206; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7769 65T8898
Product Name Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 10M, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details