Panasonic Chip Resistor - Surface Mount - ERJ-8GEYJ103V ERJ-8GEYJ103V

Description
Manufacturer: Panasonic Win Source Part Number: 845795-ERJ-8GEYJ103V Series: ERJ-8G Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10KTR-ND, P10KECT-NDR, ERJ-8GCYJ103V, P10KETR-NDR, Q981495-9, ERJ-8GEYJ103S, ERJ8GEYJ103S, ERJ8GEYJ103V, P10KECT, 200615BAD, P10KETR, ERJ-8GEYJ103, P10KTR, P10KEDKR-NDR, ERJ8GCYJ103V, P10KEDKR, ERJ8GEYJ103
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845795-ERJ-8GEYJ103V Series: ERJ-8G Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10KTR-ND, P10KECT-NDR, ERJ-8GCYJ103V, P10KETR-NDR, Q981495-9, ERJ-8GEYJ103S, ERJ8GEYJ103S, ERJ8GEYJ103V, P10KECT, 200615BAD, P10KETR, ERJ-8GEYJ103, P10KTR, P10KEDKR-NDR, ERJ8GCYJ103V, P10KEDKR, ERJ8GEYJ103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8GEYJ103V
845795-ERJ-8GEYJ103V
Chip Resistor - Surface Mount - ERJ-8GEYJ103V 845795-ERJ-8GEYJ103V
Manufacturer: Panasonic Win Source Part Number: 845795-ERJ-8GEYJ103V Series: ERJ-8G Features: 10 kOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P10KTR-ND, P10KECT-NDR, ERJ-8GCYJ103V, P10KETR-NDR, Q981495-9, ERJ-8GEYJ103S, ERJ8GEYJ103S, ERJ8GEYJ103V, P10KECT, 200615BAD, P10KETR, ERJ-8GEYJ103, P10KTR, P10KEDKR-NDR, ERJ8GCYJ103V, P10KEDKR, ERJ8GEYJ103

Manufacturer: Panasonic
Win Source Part Number: 845795-ERJ-8GEYJ103V
Series: ERJ-8G
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P10KTR-ND, P10KECT-NDR, ERJ-8GCYJ103V, P10KETR-NDR, Q981495-9, ERJ-8GEYJ103S, ERJ8GEYJ103S, ERJ8GEYJ103V, P10KECT, 200615BAD, P10KETR, ERJ-8GEYJ103, P10KTR, P10KEDKR-NDR, ERJ8GCYJ103V, P10KEDKR, ERJ8GEYJ103

Buy Now Datasheet
Automotive SMD 0.25W Resistor - 52-ERJ-8GEYJ103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W Resistor
52-ERJ-8GEYJ103V
Automotive SMD 0.25W Resistor 52-ERJ-8GEYJ103V
1206 Thick Film Chip Resistor 10kR 5% 0.25W SMD AEC-Q200 Product overview: ERJ-8GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ103V can be used for catalog matching and distributor lookup.

1206 Thick Film Chip Resistor 10kR 5% 0.25W SMD AEC-Q200 Product overview: ERJ-8GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ103V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8GEYJ103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ103V
Chip Resistor - Surface Mount ERJ-8GEYJ103V
RES SMD 10K OHM 5% 1/4W 1206

RES SMD 10K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7766
Res, Thick Film, 10K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7766
RES, THICK FILM, 10K, 5%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Panasonic - 65T8895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Panasonic
65T8895
Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Panasonic 65T8895
RES, THICK FILM, 10K, 5%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8GEYJ103V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8GEYJ103V
Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ103V
RES SMD 10K OHM 5% 1/4W 1206

RES SMD 10K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 845795-ERJ-8GEYJ103V 52-ERJ-8GEYJ103V ERJ-8GEYJ103V 97W7766 65T8895 ERJ-8GEYJ103V
Product Name Chip Resistor - Surface Mount - ERJ-8GEYJ103V Automotive SMD 0.25W Resistor Chip Resistor - Surface Mount Res, Thick Film, 10K, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details