Panasonic Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ100V

Description
RES, THICK FILM, 10R, 5%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10R, 5%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Panasonic
65T8892
Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Panasonic 65T8892
RES, THICK FILM, 10R, 5%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7763
Res, Thick Film, 10R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7763
RES, THICK FILM, 10R, 5%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8GEYJ100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ100V
Chip Resistor - Surface Mount ERJ-8GEYJ100V
RES SMD 10 OHM 5% 1/4W 1206

RES SMD 10 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 65T8892 97W7763 ERJ-8GEYJ100V
Product Name Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 10R, 5%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details