Panasonic Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF8873V

Description
RES, THICK FILM, 887K, 1%, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 887K, 1%, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Panasonic - 90W4049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Panasonic
90W4049
Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Panasonic 90W4049
RES, THICK FILM, 887K, 1%, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0975
Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0975
RES, THICK FILM, 887K, 1%, 0.25W, 1206, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.25W, 1206, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W4049 52W0975
Product Name Res, Thick Film, 887K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 887K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 887000 ohms 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details