Panasonic Res, Thick Film, 8K66, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF8661V

Description
RES, THICK FILM, 8K66, 1%, 0.25W, 1206, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K66, 1%, 0.25W, 1206, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K66, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0968
Res, Thick Film, 8K66, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0968
RES, THICK FILM, 8K66, 1%, 0.25W, 1206, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.25W, 1206, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K66, 1%, 0.25W, 1206; Resistance Panasonic - 90W4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.25W, 1206; Resistance Panasonic
90W4042
Res, Thick Film, 8K66, 1%, 0.25W, 1206; Resistance Panasonic 90W4042
RES, THICK FILM, 8K66, 1%, 0.25W, 1206; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.25W, 1206; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0968 90W4042
Product Name Res, Thick Film, 8K66, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 8K66, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details