Panasonic Chip Resistor - Surface Mount ERJ-8ENF8453V

Description
RES SMD 845K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 845K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF8453V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF8453V
Chip Resistor - Surface Mount ERJ-8ENF8453V
RES SMD 845K OHM 1% 1/4W 1206

RES SMD 845K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 845K, 1%, 0.25W, 1206; Resistance Panasonic - 90W4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.25W, 1206; Resistance Panasonic
90W4039
Res, Thick Film, 845K, 1%, 0.25W, 1206; Resistance Panasonic 90W4039
RES, THICK FILM, 845K, 1%, 0.25W, 1206; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.25W, 1206; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF8453V 90W4039
Product Name Chip Resistor - Surface Mount Res, Thick Film, 845K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 845000 ohms 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details