Panasonic Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF8451V

Description
RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0964
Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0964
RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.25W, 1206, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Panasonic - 90W4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Panasonic
90W4038
Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Panasonic 90W4038
RES, THICK FILM, 8K45, 1%, 0.25W, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.25W, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF8451V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF8451V
Chip Resistor - Surface Mount ERJ-8ENF8451V
RES SMD 8.45K OHM 1% 1/4W 1206

RES SMD 8.45K OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 8.45K OHM 1% 1/4W 1206 - 590-ERJ-8ENF8451V - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.45K OHM 1% 1/4W 1206
590-ERJ-8ENF8451V
RES SMD 8.45K OHM 1% 1/4W 1206 590-ERJ-8ENF8451V
RES SMD 8.45K OHM 1% 1/4W 1206

RES SMD 8.45K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52W0964 90W4038 ERJ-8ENF8451V 590-ERJ-8ENF8451V
Product Name Res, Thick Film, 8K45, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 8K45, 1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount RES SMD 8.45K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 8450 ohms 8450 ohms 8450 ohms 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers