Panasonic Res, Thick Film, 82K5, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF8252V

Description
RES, THICK FILM, 82K5, 1%, 0.25W, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 82K5, 1%, 0.25W, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82K5, 1%, 0.25W, 1206; Resistance Panasonic - 90W4034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K5, 1%, 0.25W, 1206; Resistance Panasonic
90W4034
Res, Thick Film, 82K5, 1%, 0.25W, 1206; Resistance Panasonic 90W4034
RES, THICK FILM, 82K5, 1%, 0.25W, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 82K5, 1%, 0.25W, 1206; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0960
Res, Thick Film, 82K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0960
RES, THICK FILM, 82K5, 1%, 0.25W, 1206, REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 82K5, 1%, 0.25W, 1206, REEL; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF8252V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF8252V
Chip Resistor - Surface Mount ERJ-8ENF8252V
RES SMD 82.5K OHM 1% 1/4W 1206

RES SMD 82.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W4034 52W0960 ERJ-8ENF8252V
Product Name Res, Thick Film, 82K5, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 82K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 82500 ohms 82500 ohms 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details