Panasonic Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF78R7V

Description
RES, THICK FILM, 78R7, 1%, 0.25W, 1206; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 78R7, 1%, 0.25W, 1206; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Panasonic - 90W4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Panasonic
90W4017
Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Panasonic 90W4017
RES, THICK FILM, 78R7, 1%, 0.25W, 1206; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.25W, 1206; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0947
Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0947
RES, THICK FILM, 78R7, 1%, 0.25W, 1206, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 78R7, 1%, 0.25W, 1206, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W4017 52W0947
Product Name Res, Thick Film, 78R7, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 78R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details