Panasonic Res, Thick Film, 768K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF7683V

Description
RES, THICK FILM, 768K, 1%, 0.25W, 1206; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 768K, 1%, 0.25W, 1206; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 768K, 1%, 0.25W, 1206; Resistance Panasonic - 90W4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768K, 1%, 0.25W, 1206; Resistance Panasonic
90W4016
Res, Thick Film, 768K, 1%, 0.25W, 1206; Resistance Panasonic 90W4016
RES, THICK FILM, 768K, 1%, 0.25W, 1206; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 768K, 1%, 0.25W, 1206; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 768K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0946
Res, Thick Film, 768K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0946
RES, THICK FILM, 768K, 1%, 0.25W, 1206, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 768K, 1%, 0.25W, 1206, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF7683V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF7683V
Chip Resistor - Surface Mount ERJ-8ENF7683V
RES SMD 768K OHM 1% 1/4W 1206

RES SMD 768K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W4016 52W0946 ERJ-8ENF7683V
Product Name Res, Thick Film, 768K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 768K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 768000 ohms 768000 ohms 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details