Panasonic RES SMD 7.68K OHM 1% 1/4W 1206 ERJ-8ENF7681V

Description
RES SMD 7.68K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 7.68K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 7.68K OHM 1% 1/4W 1206 - 590-ERJ-8ENF7681V - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.68K OHM 1% 1/4W 1206
590-ERJ-8ENF7681V
RES SMD 7.68K OHM 1% 1/4W 1206 590-ERJ-8ENF7681V
RES SMD 7.68K OHM 1% 1/4W 1206

RES SMD 7.68K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Panasonic - 90W4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Panasonic
90W4014
Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Panasonic 90W4014
RES, THICK FILM, 7K68, 1%, 0.25W, 1206; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.25W, 1206; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF7681V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF7681V
Chip Resistor - Surface Mount ERJ-8ENF7681V
RES SMD 7.68K OHM 1% 1/4W 1206

RES SMD 7.68K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-8ENF7681V 90W4014 ERJ-8ENF7681V
Product Name RES SMD 7.68K OHM 1% 1/4W 1206 Res, Thick Film, 7K68, 1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details