Panasonic Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF7680V

Description
RES, THICK FILM, 768R, 1%, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 768R, 1%, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Panasonic - 90W4013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Panasonic
90W4013
Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Panasonic 90W4013
RES, THICK FILM, 768R, 1%, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0943
Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0943
RES, THICK FILM, 768R, 1%, 0.25W, 1206, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.25W, 1206, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W4013 52W0943
Product Name Res, Thick Film, 768R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 768R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details