Panasonic Chip Resistor - Surface Mount ERJ-8ENF7500V

Description
RES SMD 750 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 750 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF7500V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF7500V
Chip Resistor - Surface Mount ERJ-8ENF7500V
RES SMD 750 OHM 1% 1/4W 1206

RES SMD 750 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 750R, 1%, 0.25W, 1206; Resistance Panasonic - 65T8889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 1%, 0.25W, 1206; Resistance Panasonic
65T8889
Res, Thick Film, 750R, 1%, 0.25W, 1206; Resistance Panasonic 65T8889
RES, THICK FILM, 750R, 1%, 0.25W, 1206; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 750R, 1%, 0.25W, 1206; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF7500V 65T8889
Product Name Chip Resistor - Surface Mount Res, Thick Film, 750R, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details