Panasonic RES SMD 6.81K OHM 1% 1/4W 1206 ERJ-8ENF6811V

Description
RES SMD 6.81K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 6.81K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 6.81K OHM 1% 1/4W 1206 - 590-ERJ-8ENF6811V - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.81K OHM 1% 1/4W 1206
590-ERJ-8ENF6811V
RES SMD 6.81K OHM 1% 1/4W 1206 590-ERJ-8ENF6811V
RES SMD 6.81K OHM 1% 1/4W 1206

RES SMD 6.81K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 6K81, 1%, 0.25W, 1206; Resistance Panasonic - 53W5000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.25W, 1206; Resistance Panasonic
53W5000
Res, Thick Film, 6K81, 1%, 0.25W, 1206; Resistance Panasonic 53W5000
RES, THICK FILM, 6K81, 1%, 0.25W, 1206; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.25W, 1206; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0922
Res, Thick Film, 6K81, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0922
RES, THICK FILM, 6K81, 1%, 0.25W, 1206, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.25W, 1206, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-8ENF6811V 53W5000
Product Name RES SMD 6.81K OHM 1% 1/4W 1206 Res, Thick Film, 6K81, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers