Panasonic Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R ERJ-8ENF6650V

Description
Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Datasheet
Description
Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ-8ENF6650V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
590-ERJ-8ENF6650V
Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R 590-ERJ-8ENF6650V
Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site
Res, Thick Film, 665R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0917
Res, Thick Film, 665R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0917
RES, THICK FILM, 665R, 1%, 0.25W, 1206, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.25W, 1206, REEL; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 665R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.25W, 1206; Resistance Panasonic
90W3986
Res, Thick Film, 665R, 1%, 0.25W, 1206; Resistance Panasonic 90W3986
RES, THICK FILM, 665R, 1%, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF6650V 52W0917 90W3986
Product Name Res Thick Film 1206 665 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R Res, Thick Film, 665R, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 665R, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details