Panasonic Res, Thick Film, 649K, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF6493V

Description
RES, THICK FILM, 649K, 1%, 0.25W, 1206, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 649K, 1%, 0.25W, 1206, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 649K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0915
Res, Thick Film, 649K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0915
RES, THICK FILM, 649K, 1%, 0.25W, 1206, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 649K, 1%, 0.25W, 1206, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 649K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649K, 1%, 0.25W, 1206; Resistance Panasonic
90W3984
Res, Thick Film, 649K, 1%, 0.25W, 1206; Resistance Panasonic 90W3984
RES, THICK FILM, 649K, 1%, 0.25W, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 649K, 1%, 0.25W, 1206; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0915 90W3984
Product Name Res, Thick Film, 649K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 649K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 649000 ohms 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details