Panasonic Res, Thick Film, 64K9, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF6492V

Description
RES, THICK FILM, 64K9, 1%, 0.25W, 1206; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 64K9, 1%, 0.25W, 1206; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 64K9, 1%, 0.25W, 1206; Resistance Panasonic - 90W3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.25W, 1206; Resistance Panasonic
90W3983
Res, Thick Film, 64K9, 1%, 0.25W, 1206; Resistance Panasonic 90W3983
RES, THICK FILM, 64K9, 1%, 0.25W, 1206; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 64K9, 1%, 0.25W, 1206; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0914
Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0914
RES, THICK FILM, 64K9, 1%, 0.25W, 1206, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 64K9, 1%, 0.25W, 1206, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3983 52W0914
Product Name Res, Thick Film, 64K9, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details